ROHM Semiconductor GmbH High-Speed Fast Switching Type, 650V 30A, FRD Built-in, TO-247GE, Field Stop Trench IGBT RGWS60TS65D

Description
RGWS60TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to higher efficiency of applications.
Description
RGWS60TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to higher efficiency of applications.
Datasheet
Datasheet Summary
Powered by GS/AI

RGWS60TS65D is a 650V, 30A field stop trench IGBT with a built-in fast recovery diode, packaged in a TO-247GE case. It has a collector-emitter saturation voltage of 1.6V at 25°C and 2.0V at 175°C, with a maximum power dissipation of 156W at 25°C and 78W at 100°C. The device operates with a junction temperature range of -40°C to +175°C and meets RoHS compliance. Thermal resistance is 0.96°C/W from junction to case for the IGBT and 2.88°C/W for the diode. Switching losses are 0.45mJ for turn-off and 0.50mJ for turn-on under inductive load at 30A and 400V. Reverse bias safe operating area is specified for 650V, 15V gate voltage, and 100Ω gate resistance. The IGBT features low switching loss and soft switching characteristics. The package is supplied in a tube, with a basic ordering unit of 600 pieces.

Datasheet Summary
Powered by GS/AI

RGWS60TS65D is a 650V, 30A field stop trench IGBT with a built-in fast recovery diode, packaged in a TO-247GE case. It has a collector-emitter saturation voltage of 1.6V at 25°C and 2.0V at 175°C, with a maximum power dissipation of 156W at 25°C and 78W at 100°C. The device operates with a junction temperature range of -40°C to +175°C and meets RoHS compliance. Thermal resistance is 0.96°C/W from junction to case for the IGBT and 2.88°C/W for the diode. Switching losses are 0.45mJ for turn-off and 0.50mJ for turn-on under inductive load at 30A and 400V. Reverse bias safe operating area is specified for 650V, 15V gate voltage, and 100Ω gate resistance. The IGBT features low switching loss and soft switching characteristics. The package is supplied in a tube, with a basic ordering unit of 600 pieces.

Suppliers

Company
Product
Description
Supplier Links
Willich, Germany
High-Speed Fast Switching Type, 650V 30A, FRD Built-in, TO-247GE, Field Stop Trench IGBT
RGWS60TS65D
High-Speed Fast Switching Type, 650V 30A, FRD Built-in, TO-247GE, Field Stop Trench IGBT RGWS60TS65D
RGWS60TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to higher efficiency of applications.

RGWS60TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to higher efficiency of applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number RGWS60TS65D
Product Name High-Speed Fast Switching Type, 650V 30A, FRD Built-in, TO-247GE, Field Stop Trench IGBT
PD 156000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGW75XS120C - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details