RTR025P02HZG is a P-channel MOSFET for automotive switching applications, rated for -20V drain-source voltage and ±2.5A continuous drain current. It features a maximum on-resistance of 95mΩ at -4.5V gate-source voltage and is packaged in a TSMT3 surface-mount case. The device includes a built-in gate-source protection diode, is AEC-Q101 qualified, and complies with RoHS standards. Its power dissipation is limited to 1.0W, with thermal resistance of 125°C/W on a ceramic board and 178°C/W on FR4. Junction and storage temperature range is -55°C to +150°C.
RTR025P02HZG is a low on-resistance MOSFET for automotive, suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTR025P02HZG |
| Product Name | Pch -20V -2.5A Small Signal MOSFET for Automotive |
| Polarity | P-Channel |
| V(BR)DSS | -20 volts |
| IDSS | -2500 milliamps |
| PD | 1000 milliwatts |