The RQ5E015RP is a P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -30 V, a continuous drain current of ±1.5 A, and a maximum power dissipation of 1.0 W. It features a built-in gate-source protection diode and low on-resistance of up to 160 mΩ at -10 V gate-source voltage. The device is packaged in the TSMT3 surface-mount package, with an operating junction temperature range of -55°C to +150°C and RoHS compliance. Thermal resistance from junction to ambient is 125°C/W on a ceramic board and 178°C/W on FR4. It meets RoHS standards and is marked with the code VH for identification.
RQ5E015RP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E015RP |
| Product Name | Pch -30V -1.5A Small Signal MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -1500 milliamps |
| PD | 1000 milliwatts |