The RQ7E055AT is a P-channel MOSFET designed for switching applications, housed in a TSMT8 surface-mount package. It has a drain-source voltage rating of -30V, a continuous drain current of ±5.5A, and a maximum on-resistance of 24.5mΩ at -10V gate-source voltage. The device dissipates up to 1.5W under specified mounting conditions and operates within a junction temperature range of -55°C to +150°C. It is RoHS compliant and features a pulsed drain current capability of ±22A. Thermal resistance is 83.3°C/W junction-to-ambient when mounted on a ceramic board and 113°C/W on FR4. The part meets the IEC 60286-3 standard for tape and reel packaging with a 3000-piece reel size.
RQ7E055AT which is Small Surface Mount package is suitable for Switching.
RQ7E055AT which is Small Surface Mount package is suitable for Switching.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RQ7E055AT | RQ7E055AT |
| Product Name | Pch -30V -5.5A Middle Power MOSFET | Pch -30V -5.5A Middle Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -5500 milliamps | -5500 milliamps |
| QG | 9.4 nC | 9.4 nC |
| PD | 1500 milliwatts | 1500 milliwatts |