ROHM Semiconductor GmbH 1.2V Drive Nch MOSFET RU1C001UN

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RU1C001UN is a 1.2V drive N-channel MOSFET from ROHM Semiconductor GmbH, designed for low-voltage applications, making it suitable for portable equipment. It features a maximum drain-source voltage (V_DSS) of 20V and a continuous drain current (I_D) rating of ±100mA. The device has a maximum on-resistance (R_DS(on)) of 3.5Ω, which contributes to its efficiency in low-power applications. The MOSFET includes a built-in gate-source protection diode, enhancing its reliability in circuit designs. It is packaged in a SOT-323FL form factor, with a power dissipation capability of 200mW and a wide operating temperature range from -55°C to +150°C. This component is ideal for engineers looking for a compact and efficient solution for low-current switching applications.

Datasheet Summary
Powered by GS/AI

The RU1C001UN is a 1.2V drive N-channel MOSFET from ROHM Semiconductor GmbH, designed for low-voltage applications, making it suitable for portable equipment. It features a maximum drain-source voltage (V_DSS) of 20V and a continuous drain current (I_D) rating of ±100mA. The device has a maximum on-resistance (R_DS(on)) of 3.5Ω, which contributes to its efficiency in low-power applications. The MOSFET includes a built-in gate-source protection diode, enhancing its reliability in circuit designs. It is packaged in a SOT-323FL form factor, with a power dissipation capability of 200mW and a wide operating temperature range from -55°C to +150°C. This component is ideal for engineers looking for a compact and efficient solution for low-current switching applications.

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Nch MOSFET - RU1C001UN - ROHM Semiconductor GmbH
Willich, Germany
1.2V Drive Nch MOSFET
RU1C001UN
1.2V Drive Nch MOSFET RU1C001UN
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
1.2V Drive Nch MOSFET - RU1C001UN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Nch MOSFET
RU1C001UN
1.2V Drive Nch MOSFET RU1C001UN
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C001UN - 748907-RU1C001UN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C001UN
748907-RU1C001UN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C001UN 748907-RU1C001UN
Manufacturer: Rohm Semiconductor Win Source Part Number: 748907-RU1C001UN Manufacturer Homepage: www.rohm.com Reference case: SOT-323 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 748907-RU1C001UN
Manufacturer Homepage: www.rohm.com
Reference case: SOT-323
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
MOSFET Transistor
285-RU1C001UN
MOSFET Transistor 285-RU1C001UN
Product overview: RU1C001UN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RU1C001UN can be used for catalog matching and distributor lookup.

Product overview: RU1C001UN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RU1C001UN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RU1C001UN RU1C001UN 748907-RU1C001UN 285-RU1C001UN
Product Name 1.2V Drive Nch MOSFET 1.2V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1C001UN MOSFET Transistor
Polarity N-Channel N-Channel
V(BR)DSS 20 volts 20 volts
IDSS 100 milliamps 100 milliamps
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
75V 42A DPAK MOSFET Transistor - 278-AUIRFR2307Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
20 V, P-channel Trench MOSFET - BUK4D38-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -18000 milliamps
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers