RQ6E045TN is an N-channel 30V MOSFET rated for ±4.5A continuous drain current, designed for switching applications. It features a TSMT6 surface-mount package with built-in gate-source protection diode and RoHS compliance. The maximum on-resistance is 43mΩ at V_GS=4.5V and I_D=4.5A, with a power dissipation limit of 1.25W. The device operates across a junction temperature range of -55°C to +150°C and has a thermal resistance of 100°C/W junction-to-ambient when mounted on a ceramic board. Input, output, and reverse transfer capacitances are 540pF, 150pF, and 100pF respectively at specified conditions.
RQ6E045TN is the low on - resistance MOSFET, built-in G-S protection diode for switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ6E045TN |
| Product Name | Nch 30V 4.5A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 4500 milliamps |
| PD | 1250 milliwatts |