ROHM Semiconductor GmbH 4V Drive Pch MOSFET RRQ045P03

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The RRQ045P03 is a P-channel MOSFET designed for switching applications, featuring a drain-source voltage rating of -30V, a continuous drain current of ±4.5A, and a maximum on-state resistance of 35mΩ at -10V gate-source voltage. It is packaged in a TSMT6 surface-mount case with a power dissipation of 1.25W and includes a built-in gate-source protection diode. The device is RoHS compliant, operates over a junction temperature range of -55°C to +150°C, and meets AEC-Q200 qualifications. The package dimensions and thermal characteristics are specified for standard mounting conditions.

Datasheet Summary
Powered by GS/AI

The RRQ045P03 is a P-channel MOSFET designed for switching applications, featuring a drain-source voltage rating of -30V, a continuous drain current of ±4.5A, and a maximum on-state resistance of 35mΩ at -10V gate-source voltage. It is packaged in a TSMT6 surface-mount case with a power dissipation of 1.25W and includes a built-in gate-source protection diode. The device is RoHS compliant, operates over a junction temperature range of -55°C to +150°C, and meets AEC-Q200 qualifications. The package dimensions and thermal characteristics are specified for standard mounting conditions.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Pch MOSFET - RRQ045P03 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Pch MOSFET
RRQ045P03
4V Drive Pch MOSFET RRQ045P03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
4V Drive Pch MOSFET - RRQ045P03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Pch MOSFET
RRQ045P03
4V Drive Pch MOSFET RRQ045P03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RRQ045P03 RRQ045P03
Product Name 4V Drive Pch MOSFET 4V Drive Pch MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -30 volts -30 volts
IDSS -4500 milliamps -4500 milliamps
PD 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - LM5112SDX/NOPB - Rochester Electronics
Specs
Package Type WSON6
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Dual N-channel 60 V, 30 mOhm standard level MOSFET - BUK7K35-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20700 milliamps
View Details
6 suppliers