SH8JB5 is a dual P-channel power MOSFET in an SOP8 package, designed for switching applications. It has a drain-source voltage rating of -40V, a continuous drain current of ±8.5A, and a maximum on-resistance of 15.3mΩ at -10V gate-source voltage. The device is rated for 2.0W power dissipation when mounted on a ceramic board and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free. Thermal resistance from junction to ambient is 62.5°C/W on a ceramic board and 89.2°C/W on a copper board. Form factor is standard SOP8 with tape and reel packaging at 330mm reel size. The part meets standard automotive and environmental requirements including RoHS compliance but no other qualification standards are stated.
SH8JB5 is a low on-resistance MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8JB5 |
| Product Name | -40V Dual Pch+Pch, SOP8, Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -40 volts |
| IDSS | -8500 milliamps |
| QG | 25 nC |
| PD | 2000 milliwatts |