RU1L002SN is an N-channel MOSFET designed for switching applications with 2.5V gate drive capability, housed in the SOT-323FL package. It has a drain-source voltage rating of 60V, a continuous drain current of ±250mA, and a maximum power dissipation of 200mW. The on-resistance is specified up to 3.2Ω at 4.0V gate-source voltage and 250mA drain current. It operates from -55°C to 150°C junction temperature, meets RoHS and halogen-free requirements, and has a junction-to-ambient thermal resistance of 625°C/W. The gate threshold voltage ranges from 1.0V to 2.3V at 25°C.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
2.5V Drive Nch MOSFET Product overview: RU1L002SN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RU1L002SN can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RU1L002SN | RU1L002SN | 278-RU1L002SN |
| Product Name | 2.5V Drive Nch MOSFET | 2.5V Drive Nch MOSFET | 2.5V MOSFET Transistor |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | 60 volts | |
| IDSS | 250 milliamps | 250 milliamps | |
| PD | 200 milliwatts | 200 milliwatts |