The RRH100P03 is a P-channel MOSFET designed for DC/DC converter applications, housed in an SOP8 surface-mount package. It is rated for a drain-source voltage of -30 V and a continuous drain current of -10 A, with a maximum on-resistance of 12.6 mΩ at -10 V gate-source voltage and -10 A drain current. The device includes a built-in gate-source protection diode and is RoHS compliant. Power dissipation is rated at 2.0 W on a ceramic board and 0.65 W on FR4. The junction temperature range is -55°C to +150°C, and thermal resistance is 62.5°C/W on ceramic and 192°C/W on FR4. It features a gate threshold voltage range of -1.0 V to -2.5 V and a total gate charge of 68 nC at -10 V gate-source voltage.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RRH100P03 | RRH100P03 |
| Product Name | 4V Drive Pch MOSFET | 4V Drive Pch MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -10000 milliamps | -10000 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |