Richardson RFPD Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 68
Product Name Notes
ALUMINIUM CASE CAPACITORS
Axial Capacitors. PCB Applications. General Characteristics: • Self-healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
C44U, MKP Series, Aluminum case capacitors, DC Link applications. High capacitance density, high ripple current.
C4B, MKP Series, Box Capacitors, IGBT Applications. General Characteristics: • Self-Healing • Low losses • High ripple current • High contact reliability • Suitable for high frequency applications
C4DE MKP Series; LOW INDUCTANCE CAPACITORS; DC-LINK APPLICATIONS.
Capacitor, film, 0.1 uF, +/-5% Tol, -40/+85C, Snubber, 630VAC
Capacitor, film, 10 uF, +/-5% Tol, -40/+85C, Power Electronic, 450V@85C, Lead Spacing=37.5 mm
Capacitor, film, 3 uF, +/-5% Tol, -40/+85C, IGBT, 630VAC
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and...
Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates...
MIL-C-11015 - CK - military grade Multilayer Ceramic capacitors are available as radial leaded capacitors. These are specified with a Temperature Coefficient of Capacitance of ""X7R"" (+/- 15%).
MKP Series (Film Capacitors). Plastic Box Capacitors with radial leads. DC-Link Applications. General Characteristics: Self-Healing, High Capacitance Density, Low losses, High ripple current, High contact reliability, Suitable for high frequency...
MKP Series. Aluminum Case Capacitors. AC Filter Applications.
MKP Series. Aluminum Case Capacitors. DC Link Applications.
MKP Series. Aluminum Case Capacitors. General Purpose Application. Screw Terminals.
MKP Series. Aluminum Case Capacitors. Snubber Application. Faston 2.8 Terminals.
MKP Series. Aluminum Case Capacitors. UPS Filtering Applications.
MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency...
MKP Series. Box Capacitors. IGBT Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
MKP Series; Box Capacitor; IGBT Applications. General Characteristics: Self-Healing; Low losses; High ripple current; High contact reliability; Suitable for high frequency applications.
Polypropylene metallized film with rectangular plastic box type filled with resin and 2 or 4 tinned copper wires.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Self-Healing, Low losses, High ripple current, High contact reliability, Suitable for high frequency applications
The C44U Series is a polypropylene segmented metallized film with cylindrical aluminium can type filled with resin, screw terminals and plastic deck. Typical applications include DC filtering and energy storage.
The C4C Series is a polypropylene metallized film and polyester double-metallized foil with polyester tape wrapping filled with resin and tinned copper wires. Typical applications include snubber, clamping, resonance, coupling/decoupling,...
The capacitors of C4D Series are designed with reinforced metallized polypropylene dielectric film. These capacitors are suitable to withstand the heavy current pulses usually met in GTO protection. The axial...
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple...
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with...

<< Prev Next >>