Richardson RFPD Datasheets for Digital Signal Processors (DSP)
Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function.
Digital Signal Processors (DSP): Learn more
| Product Name | Notes |
|---|---|
| High performance 32-bit/40-bit floating-point processor optimized for high performance audio processing Single-instruction, multiple-data (SIMD) computational architecture On-chip memory—up to 5M bits of on-chip RAM, 4M bits of on-chip ROM Up... | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 200 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 266 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 200 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 266 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 196-Ball CSP_BGA ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 266 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 196-Ball CSP_BGA ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 300 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 196-Ball CSP_BGA ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 200 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 196-Ball CSP_BGA ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 266 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 196-Ball CSP_BGA ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 300 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 88 ld LFCSP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 300 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 88-Lead LFCSP_VQ ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 300 MHz | |
| Microcontroller IC - Device Type 32-bit Microcontroller ; RAM Memory Size (KByte) 3000 KB | |
| Microcontroller IC - Device Type 32-Bit Microprocessor ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 266 MHz | |
| Microcontroller IC - Device Type 32-Bit Microprocessor ; Package Type 196-Ball CSP_BGA ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 200 MHz | |
| Microcontroller IC - Device Type 32-Bit Microprocessor ; Package Type 88-Lead LFCSP_VQ ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 300 MHz | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The 56F8037 is a member of the 56800E core-based family of Digital Signal Controllers (DSCs). It combines, on a single chip, the processing power of a DSP and the functionality... | |
| The 56F8355 is a member of the 56800E core-based family of controllers. It combines, on a single chip, the processing power of a Digital Signal Processor (DSP) and the functionality... | |
| The ADAU1777 is a codec with four inputs and two outputs that incorporates a digital processing engine to perform filtering, level control, signal level monitoring, and mixing. The path from... | |
| The ADuCM360 is a fully integrated, 3.9 kSPS, 24-bit data acquisition system that incorporates dual high performance, multichannel sigma-delta (Σ-Δ) analog-to-digital converters (ADCs), a 32-bit ARM Cortex™-M3 processor, and Flash/EE... | |
| The device is a cost-effective, low-power, highly integrated host processor that addresses the requirements of several printing and imaging, consumer, and industrial applications, including main CPUs and I/O processors in... |