The BLC160J901B4C is a board-mount polypropylene DC link capacitor designed for high ripple current in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 16 µF, rated for 900 Vdc, with a ±5% tolerance. The part features a box case (Code C) measuring 24 mm in height, 44 mm in length, and 41.5 mm in width, with a terminal pitch of 37.5 mm and pin diameter of 1.2 mm. It operates from -45 °C to 85 °C, meets IEC 61071, and has an ESR of 3.9 mΩ at 10 kHz. The case is UL94V-0 plastic with tin-plated copper terminals, and the capacitor supports self-healing and a 5000-hour life test at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
16µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial - 4 Leads
Polypropylene Board Mount DC Link Capacitors 16µF 900V
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
CAP FILM 16UF 5% 900VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC160J901B4C | 338-3386-ND | 2002-BLC160J901B4C | BLC160J901B4C | BLC160J901B4C |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 16 microF | 16 microF | 16 microF | 16 microF | 16 microF |