30µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial - 4 Leads
KEMET C4ATFBW5300A3MJ Film Capacitor
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
CAP FILM 30UF 5% 400VDC RADIAL
CAP FILM 30UF 5% 400VDC RADIAL
| DigiKey | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14240-ND | 1372409 | C4ATFBW5300A3MJ | 87AC0360 | C4ATFBW5300A3MJ | C4ATFBW5300A3MJ |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | 30 Uf 5%v Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |