BLH406K801C064 is a DC link capacitor for harsh environments, rated for 800 Vdc, with a capacitance of 40 µF and a maximum RMS current of 14 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and meets AEC-Q200 qualifications. The capacitor has an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. Dimensions are 57.5 mm in length, 45 mm in height, 30 mm in thickness, 52.5 mm terminal pitch, and 20.3 mm terminal diameter. Its ESR is 6 mΩ at 10 kHz, thermal resistance is 8.5 °C/W at 70 °C, and it supports a peak dv/dt of 20 V/µs. The part is rated for 1,500 hours at 85 °C/85% RH under rated voltage and has a 100,000-hour life expectancy at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 40µF 800V
40µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K801C064 | BLH406K801C064 | 2002-BLH406K801C064 | 338-BLH406K801C064-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |