BLH226K451A082 is a DC link capacitor rated for 450 Vdc with a capacitance of 22 µF, designed for harsh environments and qualified to AEC-Q200. It has a maximum ripple current of 1320 A at 10 kHz, an ESR of 5 mΩ, and operates over a temperature range of -40 °C to 105 °C. The part features a plastic UL94V-0 case, tin-plated copper terminals, and measures 32 mm in length, 37 mm in height, and 22 mm in thickness with a 27.5 mm lead spacing. It supports a thermal resistance of 12.8 °C/W and meets THB test requirements of 85 °C / 85% RH for 1500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 22µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
22µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH226K451A082 | 2002-BLH226K451A082 | BLH226K451A082 | 338-BLH226K451A082-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |