Richardson RFPD Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Product Name Notes
16-Bit Precision, Low Power Meter On A Chip with Cortex-M3 and Connectivity. The ADuCM350 is a complete, coin cell powered, high precision, meter-on-chip for portable device applications for applications such...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ADuC7019/20/21/22/24 /25/26/27/28/29 are fully integrated, 1 MSPS, 12-bit data acquisition systems incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash®/EE memory on a single chip.
The HC08AS/AZ family is part of the low-cost, high-performance M68HC08 Families of 8-bit microcontroller units (MCUs). All MCUs in the family use the enhanced M68HC08 central processor unit (CPU08) and...
The S08SH family is a series of HCS08 8-bit microcontrollers that offer a new low-end option for applications in the 5-volt range.