Richardson RFPD Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5
Product Name Notes
1700V high performance driver CORE - Optimized for EVs, Traction, and Heavy Duty Vehicle Applications Key Features and Benefits 15 Software Configurable Features 5W/20A Per Channel Programmable +/- Vgs Gate...
2SC0108T is a new, low-cost SCALE-2 dual-driver core that combines compact design and high reliability with broad applicability. The 2SC0108T drives all usual IGBT modules up to 600 A /1200...
100V Half-Bridge GaN Driver with Smart Integrated Bootstrap Switch The LT8418 is a 100V half-bridge GaN driver that integrates top and bottom driver stages, driver logic control, and protections. It...
AgileSwitch 62mm Electrical Master-1700V AgileSwitch 62mm Electrical Main SiC Gate Driver Board – 1.7 kV The 62mm Electrical Main is a 2-Channel Gate Driver Board for 1.7 kV 62MM (D3),...
AgileSwitch® High Performance SiC Gate Driver Core – 1.2kV The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV SiC modules. These Gate Driver...
Currently not available for sale in the U.S. Single-Channel GaN Driver The INS1001 is designed to drive single-channel GaN FET(s) in either low-side, high-side, or secondary-side SR applications. It has...
Dual Channel Isolated Gate Driver CAS325M12HM2 C2M SiC Half Bridge Module Optimized Features Optimized for High Performance CAS325M12HM2 Half Bridge Power Modules High-Frequency, Ultra-Fast Switching Operation On Board 3 W...
IGBT High Power Module Gate Driver Board HPFM AgileSwitch HPM Fiber Master - 3300V The AgileSwitch HPFM-HPM Fiber driver provides monitoring and fault reporting information to enable better control and...
AgileSwitch® High Performance SiC Gate Driver Core – 1.2kV The High Performance SiC Gate Driver Core is a 2-Channel Gate Driver Core for 1.2kV SiC modules. These Gate Driver...
AgileSwitch® HPM Fiber Master IGBT Gate Driver Board – 1.2kV The HPM Fiber Master IGBT Gate Driver Board is a single Channel Plug and Play Gate Driver Board for...
AgileSwitch® HPM Fiber Master IGBT Gate Driver Board – 1.7kV The HPM Fiber Master IGBT Gate Driver Board is a single Channel Plug and Play Gate Driver Board for...
BG2A is a fully isolated two channel gate drive circuit designed for use with dual IGBT modules. The BG2A utilizes Powerex VLA500-01 hybrid gate drivers to provide efficient switching of...
BG2A is a fully isolated two channel gate drive circuit designed for use with dual IGBT modules. The BG2A utilizes Powerex VLA500-01 or VLA502-01 hybrid gate drivers to provide efficient...
BG2A-K is a kit that includes a bare PCB with two VLA500K-01R gate drivers (For use with 1700V IGBT modules)
BG2E–Universal Gate Drive Prototype Board. BG2E is a fully isolated two channel gate drive circuit designed for use with dual NX-L series IGBT modules, designed to sit directly on top...
Bonitron Braking Transistors are used with AC drives to allow full power braking and eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping time. The M3452 works...
Dual-Channel SCALE™-1 Driver Core
Dual-Channel SCALE™-2 Driver Core with Planar Transformers
Evaluation Board
Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such...
Gate Driver Module DM Series Features All-in-One This module has a built-in DC-DC converter and a drive circuit! It is possible to drive only by using a few external components.
Isolated Precision Half-Bridge Driver, 4.0 A Output. The ADuM7223 is a 4.0 A isolated, half-bridge gate driver that employs Analog Devices, Inc., iCoupler® technology to provide independent and isolated...
M57140-01 is an isolated DC-to-DC converter designed to drive IPMs (Intelligent Power Modules). With an input of DC 20V, the module supplies four 15V outputs. Isolation is provided from primary...
M57959L is a hybrid integrated circuit designed for driving n-channel IGBT modules in any gate amplifier application. This device operates as an isolation amplifier for these modules and provides the...
Overview Gate driver 2CG010BBC11N is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives...
Overview Gate driver 2CG010BBC12N is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives...
Overview Gate driver 2CG010BBC13N is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives...
Overview Gate driver 2CG010BBC14N is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives...
Plug-and-Play Driver with Fuji 1700V/3600A IGBT - 1MBI3600U4D-170 - Standard Fiber-Optic Interface
Plug-and-Play Driver with Mitsubishi 6500V/600A IGBT CM600HG-130H - Fiber Interface.
Plug-and-Play IGBT Driver with Mitsubishi Full Part Number CM1500HC-66R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Tamura's 2LHS0028 gate driver is optimized to work with Wolfspeed's 3.3kV module CAB600M33LM3. Designed for the traction market, the 2LHS0028 features: Scalability Parallel Drive Low coupling capacitance Compact size Mass...
The ADuM3223/ADuM4223ADu M3223 provides 3000 V rms isolation in the narrow body, 16-lead SOIC package, and the ADuM4223 provides 5000 V rms isolation in the wide body, 16-lead SOIC package.
The ADuM4120 is a 2 A isolated, single-channel driver that employs Analog Devices, Inc., iCoupler® technology to provide precision isolation. The ADuM4120 provides 5 kV rms isolation in 6-lead wide...
The ADuM4120-1 is a 2 A isolated, single-channel driver that employs Analog Devices, Inc., iCoupler® technology to provide precision isolation. The ADuM4120-1 provides 5 kV rms isolation in 6-lead wide...
The ADuM4122 is an isolated, single device, dual output driver that uses iCoupler® technology to provide precision isolation. The ADuM4122 provides 5 kV rms isolation in the wide-body, 8-lead SOIC...
The ADuM4135 is a single-channel gate driver specifically optimized for driving insulated gate bipolar transistors (IGBTs). Analog Devices, Inc., iCoupler technology provides isolation between the input signal and the output...
The ADuM4136 is a single-channel gate driver specifically optimized for driving insulated gate bipolar transistors (IGBTs). Analog Devices, Inc., iCoupler technology provides isolation between the input signal and the output...
The ADuM4137 is a single-channel gate driver specifically optimized for driving insulated gate bipolar transistors (IGBTs). Analog Devices, Inc., iCoupler® technology provides isolation between the input signal and the output...
The ADuM4146 is a single-channel gate driver specifically optimized for driving silicon carbide (SiC), metal-oxide semiconductor field effect transistors (MOSFETs). Analog Devices, Inc., iCoupler technology provides isolation between the input...
The ADuM4177 is an advanced isolated gate driver that provides 5 kVrms isolation employing Analog Devices, Inc. iCoupler technology. The ADuM4177 provides 8.3 mm creepage in a 28-pin wide body...
The ADuM4221 is a 4 A isolated, half bridge, gate driver that employs the Analog Devices, Inc., iCoupler technology to provide independent and isolated high-side and low-side outputs. The ADuM4221...
The BG2B is a two channel gate drive circuit for high power IGBT modules. The BG2B utilizes Powerex hybrid gate drivers and DC to DC converters to provide efficient switching...
The BG2C is a two channel gate drive circuit designed for use with high frequency optimized IGBT modules. The BG2C utilizes Powerex VLA507 hybrid gate drivers and VLA106 series DC...
The BG2C is a two channel gate drive circuit designed for use with high frequency optimized IGBT modules. The BG2C utilizes Powerex VLA507 or VLA513 hybrid gate drivers and VLA106...
The BG2C is a two channel gate drive circuit designed for use with high frequency optimized IGBT modules. The BG2C utilizes Powerex VLA513 hybrid gate drivers and VLA106 series DC...
The BP7B is a complete isolated interface circuit for six and seven pack low and medium power LSeries IPMs. This circuit features the VLA606-01R opto-interface IC for isolation of control...
The BS08D-T112 bilateral switch is a silicon planar monolithic integrated circuit with the electrical characteristics of a bilateral thyristor. The device is designed to switch at 7 to 9 volts...
The SCALE-2 plug-and-play driver 2SP0115T2Ax-FF600R12 ME4 is a compact dual-channel intelligent gate driver designed for Infineon's EconoDUal IGBTs FF600R12ME4.
The Si8220/21 is a high-performance functional upgrade for opto-coupled drivers, such as the HCPL-3120 and the HPCL-0302 providing 2.5 A of peak output current. It utilizes Skyworks Solutions' proprietary silicon...
Universal High Power IGBT Module Gate Driver Board

Next >>