The BLH605K801A062 is a DC link capacitor designed for harsh environments, rated for 800 Vdc with a capacitance of 6 µF, capable of 7.5 A rms ripple current at 70 °C, and AEC-Q200 qualified. It features a plastic UL94V-0 case, tin-plated copper terminals, and dimensions of 32 mm length, 28 mm height, and 18 mm thickness with a 27.5 mm pitch. The capacitor operates from -40 °C to 105 °C and withstands 85 °C / 85% RH for 1500 hours at rated voltage. Its thermal resistance is 18.6 °C/W, and it meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 6µF 800V
6µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH605K801A062 | 2002-BLH605K801A062 | 338-BLH605K801A062-ND | BLH605K801A062 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6 microF | 6 microF | 6 microF |