BLH256K112C084 is a DC link capacitor rated for 1100 Vdc with a capacitance of 25 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and a dry resin encapsulant. The part measures 57.5 mm in length, 50 mm in height, 35 mm in thickness, with a lead spacing of 20.3 mm and a terminal diameter of 1.2 mm. It has a typical ESR of 8.2 mΩ at 10 kHz, a thermal resistance of 8.0 °C/W, and a maximum RMS ripple current of 13 A at 70 °C. The capacitor supports an operating temperature range of -40 °C to 105 °C and is rated for 1500 hours at 85 °C and 85% relative humidity with rated voltage applied. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc after 1 minute.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 25µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
25µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH256K112C084 | 2002-BLH256K112C084 | BLH256K112C084 | 338-BLH256K112C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF |