Richardson RFPD Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| 10 Series Axial Wire Element Current Sense Two Terminal Resistor | |
| 20 Series. Vitreous Enamel Conformal Axial Terminal Wirewound, 5% Tolerance Standard. The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the... | |
| Axial Wire Element Current Sense Two Terminal Axial Features Ideal for current sensing applications 1% Tolerance standard Fixed resistance measuring point “M” RoHS compliant | |
| Fixed Resistors | |
| Flanged Resistor, 10 Watts, 100 Ohm, Thick film resistive element, Alumina Ceramic Substrate, Copper, Nickel plated per QQ-N-290 Cover. Beryllium oxide ceramic mounting flange. | |
| Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them... | |
| Ohmite Manufacturing's family of High Energy Wirewound Resistors employ special winding techniques to maximize the effective joule rating of each resistor. Most wirewound resistors are wound with the objective of... | |
| Potentiometers and Trimmers | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the... | |
| These non-inductive, 3-piece welded element resistors offer a reliable low-cost alternative to conventional current sense products. With resistance values as low as 0.005Ω, and wattages from 0.1w to 3w, the... |
| Next >> |