The BLH306K601B064 is a DC link capacitor designed for harsh environments, with a capacitance of 30 µF, a rated voltage of 600 Vdc, and a maximum rms current of 13 A at 70 °C. It features a thermal resistance of 10.8 °C/W, an ESR of 5.5 mΩ at 10 kHz, and an ESL of 30 nH. The capacitor is housed in a plastic UL94V-0 case with tin-plated copper terminals and measures 42.5 mm in length, 37 mm in height, 28 mm in thickness, and has a terminal pitch of 37.5 mm with 10.2 mm lead spacing. It is qualified to AEC-Q200 standards and rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C.
Power Film Dc Applications / Dc Link Capacitors / Box
30µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 30µF 600V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH306K601B064 | 338-BLH306K601B064-ND | BLH306K601B064 | 2002-BLH306K601B064 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF |