The BLH226K801B094 is a DC link capacitor designed for harsh environments, rated for 800 Vdc with a capacitance of 22 µF and a capacitance tolerance of ±10%. It features a maximum rms current of 14 A at 70 °C, an ESR of 6 mΩ at 10 kHz, and a peak dv/dt capability of 770 V/µs. The capacitor has a compact case dimensions of 44 mm length, 24 mm height, and 24 mm thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. Built with UL94V-0 plastic case and dry resin, it is qualified to AEC-Q200 standards and rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage. It operates within a temperature range of -40 °C to 105 °C and demonstrates a life expectancy of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 22µF 800V
22µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH226K801B094 | 2002-BLH226K801B094 | 338-BLH226K801B094-ND | BLH226K801B094 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |