MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | C4AEQBW5250A3NJ |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 25 microF |
| Capacitance Tolerance | 5 (+/- %) |