The BLH356K551B104 is a DC link capacitor designed for harsh environments, with a rated voltage of 550 Vdc, capacitance of 35 µF, and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 42.5 mm in length, 45 mm in height, 30 mm in thickness, and has a terminal pitch of 37.5 mm with a 20.3 mm lead spacing. It supports a maximum RMS current of 18 A at 70°C hot spot temperature and has an insulation resistance of at least 30,000 MΩ×µF. The capacitor is rated for 85°C/85% RH operation for 1,500 hours at rated voltage and has a life expectancy of 100,000 hours at 70°C. The construction uses self-healing film technology with low ESR and low loss.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
35µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 35µF 550V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K551B104 | BLH356K551B104 | 338-BLH356K551B104-ND | 2002-BLH356K551B104 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |