Cornell Dubilier Aluminum Electrolytic ATB687M016

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ATB687M016 is a 100 µF aluminum electrolytic capacitor rated for 16 VDC, with a nominal capacitance tolerance of +20% at 120 Hz and 20°C. It has a maximum impedance of 0.22 Ω at 100 kHz and +20°C, and a rated ripple current of 370 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 10.2 mm in length. It operates within a temperature range of -55°C to +105°C and is designed for filtering, bypass, and decoupling applications. The part supports 5000 hours of load life at 105°C with rated voltage. It complies with standard surge voltage and leakage current limits as specified for its voltage class, and withstands soldering heat with minimal shift in electrical parameters.

Datasheet Summary
Powered by GS/AI

ATB687M016 is a 100 µF aluminum electrolytic capacitor rated for 16 VDC, with a nominal capacitance tolerance of +20% at 120 Hz and 20°C. It has a maximum impedance of 0.22 Ω at 100 kHz and +20°C, and a rated ripple current of 370 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 10.2 mm in length. It operates within a temperature range of -55°C to +105°C and is designed for filtering, bypass, and decoupling applications. The part supports 5000 hours of load life at 105°C with rated voltage. It complies with standard surge voltage and leakage current limits as specified for its voltage class, and withstands soldering heat with minimal shift in electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ATB687M016 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ATB687M016
Aluminum Electrolytic ATB687M016
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-ATB687M016DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-ATB687M016DKR-ND
Aluminum Electrolytic Capacitors 1572-ATB687M016DKR-ND
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-ATB687M016TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-ATB687M016TR-ND
Aluminum Electrolytic Capacitors 1572-ATB687M016TR-ND
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-ATB687M016CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-ATB687M016CT-ND
Aluminum Electrolytic Capacitors 1572-ATB687M016CT-ND
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitor - ATB687M016 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
ATB687M016
Aluminum Electrolytic Capacitor ATB687M016
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-ATB687M016 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-ATB687M016
Aluminum Electrolytic Capacitors 2002-ATB687M016
Surface Mount Capacitors, +105 °C Long Life, Low Impedence

Surface Mount Capacitors, +105 °C Long Life, Low Impedence

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Richardson RFPD New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number ATB687M016 1572-ATB687M016DKR-ND 1572-ATB687M016TR-ND ATB687M016 2002-ATB687M016
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers