Richardson RFPD Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 2-300V HIGH FREQUENCY SOFT RECOVERY RECTIFIER DIODES IN SERIES. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times,... | |
| 3 PHASE RECTIFIER BRIDGE POWER MODULE. Application: Input Rectifiers for Inverter, Battery DC Power Supply. Features: High Blocking Voltage, High Surge Current, Low Leakage Current, Very Low Stray Inductance, High... | |
| 6th Generation 650 V, 6 A Silicon Carbide Schottky Diode With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher... | |
| 6th Generation 650 V, 8 A Silicon Carbide Schottky Diode With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher... | |
| 6th Generation 650 V, 10 A Silicon Carbide Schottky Diode With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher... | |
| Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar... | |
| Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar... | |
| Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independ ent Switching... | |
| DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current,... | |
| DIODE PHASE LEG POWER MODULE. Application: Anti-Parallel Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage,... | |
| DQ Diode Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified DQ Diode Benefits Higher switching frequency Low switching losses Low noise (EMI) switching Easy... | |
| Dual anti-parallel SiC diode | |
| DUAL COMMON ANODE DIODES POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High... | |
| DUAL COMMON CATHODE DIODES POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery, Soft Recovery Characteristics, High Blocking Voltage, High Current,... | |
| Dual Diode Isolated Module. Powerex Dual Diode Module is designed for use in applications requiring rectification and isolated packaging. The module is isolated for easy mounting with other components on... | |
| FAST DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High... | |
| Fast Diode Full Bridge Power Module | |
| Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction... | |
| Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially... | |
| Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses... | |
| Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No... | |
| Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Extremely Fast Switching Positive Temperature Coefficient on VF Increased Creepage/Clearance Distance Benefits Replace Bipolar with Unipolar... | |
| Features 3 phase rectifier bridge Brake chopper Single screw mounting Applications Motor drive | |
| Features 600-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient... | |
| Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar... | |
| Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Fully Isolated Case... | |
| Features 600V Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar... | |
| Features 650 Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace... | |
| Features 650-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient... | |
| Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar... | |
| Features New 6th Generation Technology Low Forward Voltage Drop (VF) Zero Reverse Recovery Current Zero Forward Recovery Voltage Low Leakage Current (Ir) Temperature-Independ ent Switching... | |
| Fully qualified to the Industrial JEDEC standard. With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than... | |
| GENERAL PURPOSE RECTIFIER, 275 AMPERES AVERAGE, 1000 VOLTS. | |
| Glass Passivated Single Phase Bridge Rectifiers | |
| HIGH VOLTAGE SCHOTTKY DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227... | |
| HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics,... | |
| HIGH VOLTAGE SCHOTTKY DIODE. Applications: Rectifiers in Switchmode Power Supplies (SMPS), Free Wheeling Diode in Low Voltage Converters. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-227 Package, Rugged -... | |
| High Voltage, High Current, Fast Recovery Silicon Rectifier Diodes|•Up to 250 ns max. recovery|•Small size|•Exceptionally low leakage|•Avalanche characteristics | |
| Hitachi ABB Power Grids’ power semiconductorsprovid e the ultimate in reliability and are the epitomeof quality. Whether efficiently driving industrialmotors, smoothly accelerating fans andpumps or supplying power to demanding applications– | |
| ISOTOP Rectifier diode full bridge Power Module | |
| ISOTOP® Fast Diode Full Bridge Power Module | |
| POW-R-BLOKTM Single & Dual Diode Isolated Module 100 Amperes / Up to 1800 Volts. Powerex Single and Dual Diode Modules are designed for use in applications requiring rectification and isolated... | |
| Powerex Dual Diode & Single Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a... | |
| Powerex Dual Diode POW-R-BLOK™ Modules are designed for use in applications requiring AC to DC rectification in isolated packaging. The modules are isolated for easy mounting with other components on... | |
| Powerex Fast Recovery Dual Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks. | |
| Powerex SCR/Diode Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ | |
| Powerex SCR/Diode Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink | |
| Powerex Single and Dual Diode Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common... | |
| Powerex Super Fast Recovery Dual Diode Modules are designed for use in applications requiring high speed rectification or voltage clamping in isolated packaging. The modules are insulated for easy mounting... | |
| Product Applications Anti-Parallel Diode Free Wheeling Diode Snubber Diode PFC Product Features Ultrafast Recovery Times Soft Recovery Characteristics Popular TO-247 Package Low Forward Voltage Low Leakage Current Product Benefits Low... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Silicon Carbide Schottky Diode. Features • 650-Volt Schottky Rectifier • Ceramic Package provides 2.5kV isolation • Zero Reverse Recovery Current • High-Frequency Operation • Temperature-Independ ent Switching Behavior • Positive... | |
| Silicon Carbide Schottky Diode Features 1.2-kVolt Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially... | |
| Silicon Carbide Schottky Diode Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current Optimized for PFC Boost Diode Application High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient... | |
| Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Ceramic Package Provides 2.5kV Isolation Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits... | |
| Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast... | |
| Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Ceramic Package Provides 2.5kV Isolation High-Frequency Operation Temperature-Independ ent Switching Behavior Positive Temperature Coefficient on VF Benefits Electrically... | |
| Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on V... | |
| Silicon PIN Diode Chips | |
| SILICON RECTIFIER, 150 AMPERES AVERAGE, 1600 VOLTS. | |
| SILICON RECTIFIER, 400 AMPERES AVERAGE, 1600 VOLTS. | |
| Silicon Schottky Barrier Diodes: Packaged, Bondable Chips and Beam-Leads | |
| Silicon Schottky Diode Chip | |
| Silicon Schottky Diode Chips | |
| Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and... | |
| SINGLE DIODE POWER MODULE. Application: Anti-Parallel Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers, Electric Vehicles. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics,... | |
| Single-Phase Full Wave Bridge 10 Amperes. For P.C.Board and Heat Sink Mounting | |
| The ADP5037 combines two high performance buck regulators and two low dropout (LDO) regulators in a small, 24-lead 4 mm × 4 mm LFCSP to meet demanding performance and board... | |
| This silicon diode is packaged in a hermetic axial lead glass package. Various uses include detecting, mixing and switching at low power levels. It is suitable for commercial switching along... | |
| Ultrafast Soft Recovery Parallel Dual Rectifier Diode | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-220 Package or Surface Mount D2PAK Package, Low... | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-220 Package, Low Forward Voltage, Low Leakage Current. | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK Package, Low... | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times (trr), Soft Recovery Characteristics,... | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular... | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Output Rectifiers for Switchmode Power Supply. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. Benefits: Low... | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, PFC. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package, Low Forward Voltage, Low Leakage Current. | |
| ULTRAFAST SOFT RECOVERY RECTIFIER DIODE. PRODUCT APPLICATIONS • Anti-Parallel Diode -Switchmode Power Supply -Inverters • Free Wheeling Diode -Motor Controllers -Converters -Inverters • Snubber Diode • PFC. PRODUCT FEATURES • | |
| Ultrafast Soft Recovery Rectifier Diode. | |
| With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies... | |
| Wolfspeed’s Gen 6 Schottky diodes feature the lowest forward voltage (Vf) drift over temperature in the industry, which enables customers to maximize efficiency at operating temperatures. Benefits Higher efficiency over... | |
| Zero Bias Silicon Schottky Barrier Detector Diodes | |
| Zero Recovery Silicon Carbide Schottky Diode. Applications • Anti-Parallel Diode -Switchmode Power Supply -Inverters • Power Factor Correction (PFC), Features • Zero Recovery Time (trr) • Popular TO-220 Package • | |
| Zero Recovery Silicon Carbide Schottky Diode Features Zero Recovery Time (trr) Popular TO-220 Package Low Forward Voltage Low Leakage Current Benefits Higher Reliability Systems Minimizes or eliminates snubber Applications Anti-Parallel... |
| Next >> |