The BLH156K102B092 is a DC link film capacitor rated for 1000 Vdc, with a capacitance of 15 µF and a standard tolerance of ±10%. It features a 2-lead configuration, dimensions of 42.5 mm in length, 44 mm in height, and 24 mm in thickness, with a terminal pitch of 37.5 mm. The capacitor supports a rated ripple current of 10.5 A at 70°C and has a thermal resistance of 11.3 °C/W. It is constructed with UL94V-0 rated plastic case and dry resin, and is qualified to AEC-Q200 standards for automotive applications. The device operates from -40 °C to 105 °C and is tested for 1500 hours at 85 °C / 85% RH under rated voltage. Its insulation resistance exceeds 30,000 MΩ·µF at 100 Vdc, and it meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 1000V
15µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K102B092 | 2002-BLH156K102B092 | 338-BLH156K102B092-ND | BLH156K102B092 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |