Richardson RFPD Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Communications/Signa l PC Board Relays | |
| Contactors | |
| Control Relays | |
| Definite Purpose Magnetic Contactor | |
| FT2/FU2 Relay | |
| HF3 - Relay Metal Cover 50 Ohms | |
| HF3 Relay | |
| High Voltage Relays | |
| Industrial Relays (General Purpose) | |
| MINI-ISO, PI, 12V, Form C, AgSnO, Bracket | |
| P25 Series. Definite Purpose Magnetic Contactor, 25 Ampere Full Load, 30 Ampere Resistive, AC & DC Coils. Features: AC and DC coils; For controlling motors, power supplies, heating elements and... | |
| Power PCB Relay RT1 Inrush | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Sensors & Protective Relays | |
| Slim 5 Amp Miniature Power PC Board Relay | |
| The 134 sensitive Centigrid® relay retains the same features as the 114 standard Centigrid® relay with only a minimal increase in profile height (0.375""). Its 0.100"" grid spaced terminals, which... | |
| The 172 Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for commercial applications. Its low profile height (0.280"") and 0.100"" grid spaced terminals, which preclude the need for spreader... | |
| The 412V TO-5 relays, originally conceived and developed by Teledyne, have become the industry standards for low level switching from dry circuit to 1 ampere in high-vibration environments. Designed for... | |
| The GRF172 surface-mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for 2.5 GHz RF applications. Its low profile height (0.330"") and 0.100"" grid spaced terminals make it an... | |
| The magnetic-latching TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 A. Designed for high-density PC... | |
| The Series 114 Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. Its low profile height (.275"") and .100"" grid spaced terminals, which precludes the need for spreader pads, make... | |
| The series 114 Centigrid® relay is an ultraminiature, hermetically sealed, armature relay. Its low profile height (0.275"") and 0.100"" grid spaced terminals, which precludes the need for spreader pads, make... | |
| The series GRF180 relay is the first hermetically sealed, ultraminiature RF relay designed from inception for surface mount applications. This magnetic-latching relay features extremely low internal circuit losses for exceptional... | |
| The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 A. Designed for high-density PC board... | |
| The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 ampere. Designed expressly for high-density PC... | |
| The TO-5 relay, originally conceived and developed by Teledyne, has become one of the industry standards for low-level switching from dry circuit to 1 ampere. Designed for high-density PC board... | |
| The ultraminiature GRF100 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF100 relays feature a unique ground shield that isolates... | |
| The ultraminiature GRF103 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF103 relays feature a unique ground shield that isolates... | |
| The ultraminiature GRF300 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF300 relays feature a unique ground shield that isolates... | |
| The ultraminiature GRF303 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF303 relays feature a unique ground shield that isolates... | |
| The ultraminiature GRF312 relay is designed to improve upon the GRF300/GRF303 relay's high frequency performance. The GRF312 offers monotonic insertion loss to 8 GHz. This improvement in RF insertion loss... | |
| The ultraminiature Series GRF131 is designed to providea practical surface-mount switchingsolution with RF performance and repeatability to18GHz. The GRF131 improves on Teledyne Relays’heritage of miniature RF relays by incorporating a... |
| Next >> |