BLH805K901A082 is a DC link capacitor for harsh environments, rated for 900 Vdc with a capacitance of 8 µF, and features a 2-lead termination in a plastic UL94V-0 case. It supports a maximum rms current of 10.5 A at 10 kHz, has an ESR of 10 mΩ, and operates from -40 °C to 105 °C with voltage derating above 85 °C. The capacitor meets AEC-Q200 qualifications and is tested for 1500 hours at 85 °C and 85% relative humidity under rated voltage. Dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 27.5 mm.
Power Film Dc Applications / Dc Link Capacitors / Box
8µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 8µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K901A082 | 338-BLH805K901A082-ND | 2002-BLH805K901A082 | BLH805K901A082 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF |