The BLC250J112B4F is a polypropylene board mount DC link capacitor designed for high-reliability applications in inverters for wind, solar, fuel cells, and UPS systems. It has a capacitance of 25 µF, a rated DC voltage of 1100 Vdc, and a maximum RMS ripple current of 30 A at 25 °C. The device uses a box case (code F) measuring 35 mm in height, 50 mm in width, and 57.5 mm in length, with a terminal pitch of 52.5 mm. It operates from -45 °C to 85 °C ambient, has a self-healing metallized film structure, and complies with IEC 61071. The case and resin are UL94V-0 rated. Typical ESL is 35 nH, and the device weighs 123 g.
Power Film Dc Applications / Dc Link Capacitors / Box
Polypropylene Board Mount DC Link Capacitors 25µF 1100V
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
25µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 25UF 5% 1.1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC250J112B4F | 2002-BLC250J112B4F | BLC250J112B4F | 338-3382-ND | BLC250J112B4F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |