KEMET Electronics Corporation Film Capacitors C44EFGR6300ZA0J

Description
300µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
300µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-18478-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18478-ND
Film Capacitors 399-18478-ND
300µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial, Can

300µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitor - C44EFGR6300ZA0J - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C44EFGR6300ZA0J
Film Capacitor C44EFGR6300ZA0J
MKP Series. Aluminum Case Capacitors. AC Filter Applications.

MKP Series. Aluminum Case Capacitors. AC Filter Applications.

Supplier's Site
Shenzhen, China
Film Capacitors
C44EFGR6300ZA0J
Film Capacitors C44EFGR6300ZA0J
CAP FILM 300UF 5% 400VDC RADIAL

CAP FILM 300UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C44EFGR6300ZA0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44EFGR6300ZA0J
Capacitors - Film Capacitors C44EFGR6300ZA0J
CAP FILM 300UF 5% 400VDC RADIAL

CAP FILM 300UF 5% 400VDC RADIAL

Supplier's Site
Cap, Film, 300Uf, 250Vac, Can; Dielectric Type Kemet - 69AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 300Uf, 250Vac, Can; Dielectric Type Kemet
69AC3859
Cap, Film, 300Uf, 250Vac, Can; Dielectric Type Kemet 69AC3859
CAP, FILM, 300UF, 250VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:300µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Stud Mount - M12; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

CAP, FILM, 300UF, 250VAC, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:300µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Stud Mount - M12; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18478-ND C44EFGR6300ZA0J C44EFGR6300ZA0J C44EFGR6300ZA0J 69AC3859
Product Name Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors Cap, Film, 300Uf, 250Vac, Can; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details