Richardson RFPD Datasheets for Internet of Things (IoT) Software

Internet of Things (IoT) software programs the networks, devices, and machines that are connected to the Internet, people, and each other.
Internet of Things (IoT) Software: Learn more

Product Name Notes
Aridea Fever Screening Station The Aridea Fever Kit is a no-touch, portable device designed to screen people for fever. An individual simply places their forehead five inches from the sensor...
EC.20B - EDGE Connect Instant IoT. LTE US with 3G fallback The Taoglas EDGE Connect enables real-time insights and intelligence to help your enterprise save costs, increase revenue and enhance...
EC.20L - EDGE Connect Instant IoT. LTE EMEA with 2G fallback The Taoglas EDGE Connect enables real-time insights and intelligence to help your enterprise save costs, increase revenue and enhance...
EC.20N - EDGE Connect Instant IoT. Global NB-IoT and Cat-M The Taoglas EDGE Connect enables real-time insights and intelligence to help your enterprise save costs, increase revenue and enhance compliance.
EDGE IoT Starter Kit with High Precision GNSS and RTK. ELC.10B : LTE US with 3G fallback Build a cloud-powered IoT applicationin minutes with the Taoglas® precertifiedEDGE IoT Starter Kit.
EDGE IoT Starter Kit with High Precision GNSS and RTK. ELC.10L : LTE EMEA with 2G fallback Build a cloud-powered IoT applicationin minutes with the Taoglas® precertifiedEDGE IoT Starter Kit.
IoT Solutions
Our first-ever switch for the automotive industry features five Gigabit Ethernet ports with PoE+ support to connect multiple devices to the network and power them up using the same interfaces.
STEMlab 125-14 Ultimate kit STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has...
The AD558 DACPORT® is a complete voltage-output 8-bit digital-to-analog converter, including output amplifier, full microprocessor interface and precision voltage reference on a single monolithic chip. No external components or trims...
The ADALM2000 (M2K) Active Learning Module is an affordable USB-powered software-defined instrument that takes the capabilities of the ADALM1000 (M1K) Active Learning Module to the next level. With 12-bit ADCs...
This robust industrial router has four Gigabit Ethernet ports, a Quad-Core CPU, and 256 MB RAM. These powerful specifications combined with core RutOS software features, such as multiple VPN services,...
TSW010 offers the most affordable way to extend network connectivity to multiple Ethernet devices. Five 10/100 Mbps Ethernet ports ensure stable and reliable connectivity, sufficient for most industrial applications where...
TSW100 is an unmanaged Gigabit Ethernet switch supporting Power-over-Ethernet. Classified as power source equipment (PSE), it centralizes the power supply, providing up to 30 watts per port and reducing installation...
TSW110 is an unmanaged layer 2 switch. This tiny but rugged professional device enables industrial high-bandwidth applications with a reliable data connection. It has five Gigabit Ethernet ports to connect...
TSW114 is an affordable way to simplify your connectivity with its plug and play nature and 5 x Gigabit Ethernet ports that provide stable and reliable connectivity for high-bandwidth solutions.
TSW200 is an unmanaged industrial switch with 2 SFP ports for long-range Fiber-optic communication and 8 Gigabit Ethernet ports that support IEEE802.af and IEE802.3at Power-over-Ethernet standards. Classified as power source...
TSW210 offers a great combination of Gigabit Ethernet and SFP. Eight Ethernet ports enable connecting multiple devices to the network quickly and easily without any further configuration. SFP allows including...
TSW304 is the tiniest switch in the Teltonika Networks portfolio, made with the industrial application scenarios in mind. This ultra-small device comes with an integrated DIN rail mounting option and...