BLH335K112A062 is a DC link capacitor for harsh environments, rated for 1100 Vdc and 3.3 µF, with a ±10% capacitance tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a 1500-hour test at 85 °C and 85% relative humidity under rated voltage, operates from -40 °C to 105 °C, and has a typical peak current of 264 A at 10 kHz. Its dimensions are 32 mm in length, 28 mm in height, and 18 mm in thickness, with 27.5 mm terminal spacing. It is rated for 264 V/µs dv/dt and has a thermal resistance of 20.6 °C/W at 70 °C. The part complies with IEC 61071 and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
3.3µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 3.3µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH335K112A062 | BLH335K112A062 | 338-BLH335K112A062-ND | 2002-BLH335K112A062 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |