Richardson RFPD Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 18 V Operational Amplifier (Single) | |
| 24 MHz Rail-to-Rail Dual Amplifier | |
| 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-1 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power... | |
| 400 MHz, Low Power, High Performance Amplifier | |
| 8 MHz Rail-to-Rail Operational Amplifier | |
| Bidirectional, Zero Drift, Current Sense Amplifier. The AD8418A is a high voltage, high resolution current shunt amplifier. It features an initial gain of 20 V/V, with a maximum ±0.2% gain... | |
| DigiTrim™ R/R Input and Output Dual Op Amp with Very Low Offset Voltage | |
| DigiTrim™ RRIO Single Op Amp with Very Low Offset Voltage | |
| Dual Low Power Current Feedback Amplifier | |
| Dual Precision Very Low Noise, Low Input Bias Current Operational Amplifier | |
| Dual, 16 MHz, Rail-to-Rail FET Input Amplifier | |
| General-Purpose CMOS Dual Rail-to-Rail Amplifier | |
| General-Purpose CMOS Single Rail-to-Rail Amplifier | |
| High Performance, 145 MHz FastFET™ Op Amp | |
| High Speed, Low Power Wide Supply Range Amplifier | |
| Low Cost, 300 MHz Rail-to-Rail Amplifier (Single) | |
| Low Cost, High Speed Rail-to-Rail Amplifier (Single) | |
| Low Cost, High Speed, Low Power Dual Operational Amplifier | |
| Low Cost, High Speed, Single, Rail-to-Rail Amplifier | |
| Low Cost, Single, 300 MHz Voltage Feedback Amplifier | |
| Low Distortion, High Speed Rail-to-Rail Input/Output Amplifier | |
| Low Noise, High Speed Amplifier for 16-Bit Systems | |
| Low Power, 350 MHz Voltage Feedback AmplifiersAmplifier | |
| Low Power, Precision, Auto-Zero Op Amp (5-lead TSOT-23) | |
| Low-Power High-Speed Rail-to-Rail Input/Output Op-Amp | |
| Precision 20 MHz CMOS Dual Rail-to-Rail Operational Amplifier | |
| Precision Dual MicroPower Rail-to-Rail Input/Output Amplifier | |
| Precision Single MicroPower Rail to Rail Input/Output Low Noise CMOS Operational Amplifier | |
| Precision, Low Cost, High Speed, BiFET Dual Op Amp | |
| Precision, Low Noise, Low Input Bias Current, Wide Bandwidth JFET Op Amp (Dual) | |
| Precision, Low Noise, RRIO, CMOS Op Amp (Dual) | |
| Precision, Low Power, Single Supply JFET Amplifier in 5-Lead SC70 | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Single Precision Very Low Noise, Low Input Bias Current, Operational Amplifier | |
| Single, Low Cost, Precision JFET Input Operational Amplifier | |
| Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp | |
| Single-Supply, Rail-to-Rail, Low Power FET-Input Op Amp | |
| The AD8031 (single) and AD8032 (dual) single-supply, voltage feedback amplifiers feature high speed performance with 80 MHz of small signal bandwidth, 30 V/?s slew rate, and 125 ns settling time. | |
| The AD822 is a dual precision, low power FET input op amp that can operate from a single supply of 5 V to 30 V or dual supplies of ±2.5... | |
| The AD8244 is a precision, low power, FET input, quad unity-gain buffer that is designed to isolate very large source impedances from the rest of the signal chain. The 2... | |
| The AD8605 are single, dual, and quad rail-to-rail input and output, single-supply amplifiers. They feature very low offset voltage, low input voltage and current noise, and wide signal bandwidth. They... | |
| The AD8615 are single/dual/quad, rail-to-rail, input and output, single-supply amplifiers featuring very low offset voltage, wide signal bandwidth, and low input voltage and current noise. The parts use a patented... | |
| The AD8638/AD8639 are single and dual wide bandwidth, auto-zero amplifiers featuring rail-to-rail output swing and low noise. These amplifiers have very low offset, drift, and bias current. Operation is fully... | |
| The ADA4001-2 is a dual JFET amplifier that features low input bias current, low input voltage noise, low input current noise, and rail-to-rail output. | |
| Ultralow Distortion, Ultralow Noise Op Amp | |
| Very Low-Cost High-Speed FastFET™ Op Amps | |
| Zero Drift, Single-Supply, R/R, Input/Output Operational Amplifier | |
| Zero-Drift, Single-Supply, RRIO Dual Op Amp | |
| Zero-Drift, Single-Supply, RRIO Op Amp |
| Next >> |