ATB688M6R3K215 is an aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, capacitance of 6800 µF, and a case size of 16 mm diameter by 21.5 mm length. It has an impedance of 0.038 Ω at 100 kHz and 20°C, with a maximum ripple current of 1630 mA at 105°C and 100 kHz. The capacitor operates within a temperature range of -55°C to +105°C, with a load life of 5000 hours at 105°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and it meets leakage current specifications of 0.01CV or 3 µA, whichever is greater. The part is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 6800µF 6.3V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 6.8MF 20% 6.3V SMD
CAP ALUM 6.8MF 20% 6.3V SMD
CAP ALUM 6.8MF 20% 6.3V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB688M6R3K215 | 2002-ATB688M6R3K215 | ATB688M6R3K215 | 338-ATB688M6R3K215DKR-ND | 338-ATB688M6R3K215TR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |