The BLC120J901B4A is a polypropylene board mount DC link capacitor designed for high ripple current applications in inverters for wind, solar, and UPS systems. It has a capacitance of 12 µF, a rated DC voltage of 900 V, and a maximum rms current of 21 A at 25 °C. The capacitor uses a box case with four leads (case code A), measuring 20 mm in height, 40 mm in width, and 41.5 mm in length. It has a capacitance tolerance of ±5%, operates from -45 °C to 85 °C, and meets IEC 61071 standards. The case and resin are UL94V-0 rated, with tin-plated copper terminals. The equivalent series resistance at 10 kHz is 5.2 mΩ, and the insulation resistance is ≥30,000 MΩ×µF at 100 Vdc and 25 °C after 1 minute.
Power Film Dc Applications / Dc Link Capacitors / Box
12µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial - 4 Leads
Polypropylene Board Mount DC Link Capacitors 12µF 900V
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
CAP FILM 12UF 5% 900VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC120J901B4A | 338-3383-ND | 2002-BLC120J901B4A | BLC120J901B4A | BLC120J901B4A |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 12 microF | 12 microF | 12 microF | 12 microF | 12 microF |