Richardson RFPD Datasheets for RF Frequency Multipliers

RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
RF Frequency Multipliers: Learn more

Product Name Notes
15-30GHz Frequency Multiplier. GaAs Monolithic Microwave IC in SMD leadless package. The CHX3068-QDG is a Ka-band frequency multiplier monolithic integrated circuit. Typical applications are for telecommunication such as DVB-RCS. The...
30-60GHz Frequency Multiplier; GaAs Monolithic Microwave IC. The CHX2192 is a balanced frequency multiplier by 2 monolithic circuit. It is designed for a wide range of applications, from military to...
A transmission line balun transformer connects to Schottky diodes arranged in a bridge configuration. This design allows balanced activation of all diodes, and yields excellent conversion loss, and odd-order term...
ALMX09-0016; X 80 Multiplier – 200 MHz Input, 16 GHz Output. Compliant to MIL-STD-202. Laser-Welded - 100% Fine Leak tested. Military and other Applications: LO Sources for Converters; Frequency Synthesizers;
MA-COM's FM-107, FM-108 and FMS-109 are broadBand RF frequency doublers. These devices are available in three hermetic packages and offer excellent frequency multiplication performance, flat conversion loss and high spurious...
Mimix Broadband's 18.0-21.0/36.0-42.0 GHz GaAs MMIC doubler integrates a doubler and 4-stage power amplifier. The device provides better than +26.0 dBm output power and has excellent fundamental rejection. This MMIC...
Mimix Broadband's 2.5-6.0/5.0-12.0 GHz SMD Active Doubler delivers + 16 dBm of output power. The device combines an active doubler with an output buffer amplifier that delivers constant power over...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The CHU2277 is a W-band monolithic multifunction which integrates a frequency multiplier, a four-stage amplifier and a power divider. The frequency multiplier is based on an active transistor and allows...
The CHU3377 is a W-band monolithic multifunction, which integrates an input buffer, a frequency multiplier by three followed by an amplifier splitter and two W-band chains in parallel combined at...
The CHX1094 is a cascadable frequency multiplier by 3 monolithic circuit. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the...
The CHX1191-98 is a monolithic time three multiplier which integrates input and output buffer.
The CHX2089 is a cascadable by 2 frequency multiplier monolithic circuit. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the...
The CHX2090 is a cascadable by 2 frequency multiplier monolithic circuit. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the...
The CHX2090-QDG is a cascadable frequency doubler monolithic circuit, which integrate an output buffer amplifier that produces a constant output power over a range of input powers. It is designed...
The CHX2193 is a frequency multiplier by 2 monolithic circuit. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip...
The CSFD25 is a passive bridge diode frequency doubler, designed for use in high volume wireless and test equipment applications. The design utilizes Schottky bridge quad diodes and broadBand baluns...
The CSFD26 is a passive bridge diode frequency doubler, designed for use in high volume wireless and test equipment applications. The design utilizes Schottky bridge quad diodes and broadBand baluns...
The FD25 is a passive bridge diode frequency doubler, designed for use in military, commercial and test equipment applications. The design utilizes Schottky bridge quad diodes and broadBand soft dielectric...
The FD25H is a passive bridge diode frequency doubler, designed for use in the high volume commercial and test equipment applications. The design utilizes Schottky bridge quad diodes and broadBand...
The FD26 is a passive bridge diode frequency doubler, designed for use in military, commercial and test equipment applications. The design utilizes Schottky bridge quad diodes and broadBand soft dielectric...
The FD93 is a passive bridge diode frequency doublers, designed for use in high volume commercial arid test equipment applications. The design utilizes Schottky bridge quad diodes arid broadBand baluns...
The FD93H is a passive bridge diode frequency doubler, designed for use in the high volume commercial and test equipment applications. The design utilizes Schottky bridge quad diodes and broadBand...
The FDC2710 is a passive bridge diode frequency doubler, designed for use in the high volume commercial and test equipment applications. The design utilizes Schottky bridge quad diodes and broadBand...
The HMC445LP4E is an active miniature x16 frequency multiplier utilizing InGaP GaAs HBT technology in 4x4 mm leadless surface mount packages. Power output is +7 dBm typical from a 5V...
The HMC8342 is a gallium arsenide (GaAs), monolithic microware integrated circuit (MMIC), x2 active broadband frequency multiplier. When driven by a 5 dBm signal, the multiplier provides 15 dBm typical...
The MAFC-004403 is an active frequency doubler with an output frequency range of 16 - 24 GHz. The input power level ranges from 0 to 6 dBm, delivering a typical...
UMS has developed a packaged monolithic time three multiplier (x3) which integrates input and output buffer. The output frequency from 33.0 to 43.5 GHz, combined with an output power of...
UMS has developed a packaged monolithic times two multiplier (x2) which integrates input and output buffer. The output frequency from 35 to 43GHz, combined with an output power of 8dBm...