The BLC120J112B4D is a board-mount polypropylene DC link capacitor with a capacitance of 12 µF, rated for 1100 Vdc, and uses a case code D with dimensions H=30 mm, W=45 mm, L=41.5 mm, p=37.5 mm, p1=20.3 mm, and d=1.2 mm. It has a maximum rms current rating of 25 A at 10 kHz, an ESR of 4.3 mΩ, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor features self-healing, complies with IEC 61071, and has a case and resin material rated UL94V-0 with tin-plated copper terminals.
Power Film Dc Applications / Dc Link Capacitors / Box
Polypropylene Board Mount DC Link Capacitors 12µF 1100V
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
12µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 12UF 5% 1.1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC120J112B4D | 2002-BLC120J112B4D | BLC120J112B4D | 338-3396-ND | BLC120J112B4D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 12 microF | 12 microF | 12 microF | 12 microF | 12 microF |