Richardson RFPD Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Product Name Notes
Features High current, Multi-mount: possibility to vertically or horizontally Primary current, measuring range: 2100A (RM = 1 Ohm, Vcc =+/-22.8V, 4sec, Ta =+85 C) Primary nominal current: 1000A Panel mounting,...
Current Sensor
Current Transducer LA 25-NP. For the electronic measurement of currents: DC, AC, pulsed..., with galvanic isolation between the primary circuit and the secondary circuit
Features Open Loop Type Panel Mounting Bipolar Power Supply Large Aperture Insulated plastic case according to UL94V0 UL Recognition Advantage Excellent Accuracy and linearity Wide nominal current range Low temperature...
Flux Gate Current Sensors F01P***S05 Series. Features: Closed Loop type, Printed circuit board mounting, Unipolar power supply, Integrated Primary, Insulated plastic case according to UL94V0.
Flux Gate Current Sensors F02P***S05 Series. Features: Closed Loop type, Printed circuit board mounting, Unipolar power supply, Integrated Primary, Insulated plastic case according to UL94V0.
Hall Effect Current Sensor S25P100D15X
Hall Effect Current Sensor S27S300D15YM. This Part is an alternative to LEM Parts :LA-205-S, LA-255-S, LA-305-S, LF-205-S, LF-305-S, LF-306-S.
Hall Effect Current Sensor with the following advantages: Excellent accuracy and linearity Very low temperature drift No insertion loss High Immunity to external interferences Optimized response time Wide supply voltage...
Hall Effect current sensor
Hall Effect Current Sensors L01Z***S05 Series. Features: Open Loop type, Printed circuit board mounting, Unipolar power supply, Aperture for cable or bus bar, Insulated plastic case according to UL94V0.
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HAC-600-S, HEC-06A.
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-100-S, HAS-100-S,...
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-200-S, HAS-200-S,...
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-300-S, HAS-300-S,...
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-300-S, HEC-03A,...
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-400-S, HAS-400-S,...
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-400-S, HEC-04A,...
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAC-600-S, HAS-600-S,...
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAS-500-S.
Hall Effect Current Sensors L03S***D15 Series Features: Open Loop type, Panel mounting, Molex connector, Insulated plastic case according to UL94V0.This Part is an alternative to LEM Parts: HAS-50-S, NNC-05GA.
Hall Effect Current Sensors L03S***D15 Series. Open Loop Type. Panel Mounting. Molex Connector. Insulated plastic case according to UL94V0.
Hall Effect Current Sensors L03S***D15WM Series
Hall Effect Current Sensors L05Z***S15 Series
Hall Effect Current Sensors L08P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Bipolar power supply, Insulated plastic case according to UL94VO.
Hall Effect Current Sensors L08P***D15 Series. Features: Open Loop type, Printed circuit board, mounting, 5 pin PCB connection, Bipolar power supply, Insulated plastic case according to UL94V0. This Part is...
Hall Effect Current Sensors L08P***D15 Series
Hall Effect Current Sensors L08P***D15M1 Series
Hall Effect Current Sensors L12P***D15 Series. This Part is an alternative to LEM Part: HY-25-P.
Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0.
Hall Effect Current Sensors L18P***S05 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Unipolar power supply, Busbar version from 40A to 60A, Insulated plastic case according to...
Hall Effect Current Sensors L18P***S05 Series
Hall Effect Current Sensors L18P***S12 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Unipolar power supply, Busbar version from 40A to 60A, Insulated plastic case according to...
Hall Effect Current Sensors S20S200D15M1
Hall Effect Current Sensors S22P Series. Features: Closed Loop type, Voltage output, Unipolar power supply, Configurable integrated primary, Printed circuit board mounting, UL recognised - plastic case material UL94V0. This...
Hall Effect Current Sensors S23P***D15 Series. Features:Closed Loop type, Current or voltage output, Conversion ratio K = 1:2000, Printed circuit board mounting, Integrated primary, Insulated plastic case according to UL94V0.
Hall Effect Current Sensors S23P***D15M1 Series. Features: Closed Loop type, Current or voltage output, Conversion ratio K = 1:1000, Printed circuit board mounting, Integrated primary, Insulated plastic case according to...
Hall Effect Current Sensors. 3 to 25 Amp Applications - Open Loop. Compact PCB Mount Design. Dual Integrated Primary. Withstanding Voltage of 2000 Vrms. 3A - 25A with a Bipolar...
Hall Effect Current Sensors. 3 to 25 Amp Applications - Open Loop. Compact PCB Mount Design. Dual Integrated Primary. Withstanding Voltage of 2000 Vrms. 3A-25A with a Bipolar ± 15VDC...
Hall Effect Current Sensors. 5 to 40 Amp Applications - Open Loop. Compact PCB Mount Design. Dual Integrated Primary. Withstanding Voltage of 2000 Vrms. 5A - 40A Unipolar +5VDC Supply...
Hall effect current sensors
L06P***S05 Series Hall Effect Current Sensors; Open Loop Type
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
This Part is an alternative to LEM Part: HAT-1000-S, HAX-1000-S, HTA-1000-S.
This Part is an alternative to LEM Part: LF-505-S.
This Part is an alternative to LEM Part:HASS100-P, HASS100-S.
This Part is an alternative to LEM Parts :HNC-200P, HNC-300P, LA-200-P.
This Part is an alternative to LEM Parts: FA-050P, HNC-050P, LA-55-P.
This Part is an alternative to LEM Parts: FA-100P, HNC-100-P, LA-100-P.
This Part is an alternative to LEM Parts: FA-150P, LA-150-P, LA-100-P.