BLH105K102A022 is a DC link capacitor for harsh environments, rated for 1000 Vdc, with a capacitance of 1 µF, and a maximum RMS current of 2.5 A at 10 kHz. It has a case size of 32 mm in length, 20 mm in height, and 11 mm in thickness, with a terminal pitch of 27.5 mm and a lead diameter of 0.8 mm. The part is constructed with plastic UL94V-0 case and resin, tin-plated copper terminals, and is qualified to AEC-Q200 standards with a THB rating of 1500 hours at 85 °C and 85% relative humidity under rated voltage. Operating temperature range is from -40 °C to 105 °C, with voltage derating above 85 °C. It meets IEC 61071 and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 1µF 1000V
1µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH105K102A022 | BLH105K102A022 | 2002-BLH105K102A022 | 338-BLH105K102A022-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |