Richardson RFPD Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Ultra-Low Jitter Crystal Oscillators (TCXO) Available at any frequency from 20 MHz to 2000 MHz Jitter as low as 20fs (12 kHz to 20 MHz) Temperature stability of +/-1 ppm... | |
| CTS Model 402W incorporates a high Q quartz resonator and has optimized design parameters for Low ESR and Load Capacitance [CL]. M402W is ideal for supporting commercial and industrial IoT... | |
| Model 357, Voltage Controlled Crystal Oscillator: The Model 357 is a ceramic packaged Voltage Controlled oscillator offering reduced size and enhanced stability. The small size means it is perfect for... | |
| Model 403, Surface Mount Quartz Crystal: The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and... | |
| Model 405, Surface Mount Quartz Crystal: The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and... | |
| Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The Model 148 is a high stability, low power OCXO that utilizes an SC-cut quartz resonator. The SC resonatorinsures excellent phase noise and low aging rates. The novel design featuring... | |
| The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz. |
| Next >> |