Richardson RFPD Datasheets for RF Upconverters and RF Downconverters

RF upconverters and RF downconverters are integrated assemblies that convert microwave signals to another frequency range for further processing. Generally, they are designed to produce an output signal frequency for a particular frequency band.
RF Upconverters and RF Downconverters: Learn more

Product Name Notes
10-16 GHz Integrated Down Converter. GaAs Monolithic Microwave IC in SMD leadless package. The CHR3362-QEG is a multifunction monolithic circuit, which integrates a balanced cold FET mixer, a LO buffer...
12-16 GHz Integrated Down Converter. GaAs Monolithic Microwave IC in SMD leadless package. The CHR3352-QEG is a multifunction monolithic circuit, which integrates a balanced cold FET mixer, a LO buffer...
12-16GHz Integrated Down Converter. The CHR3763-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed...
12-17GHz Integrated Down Converter. GaAs Monolithic Microwave IC. The CHR2291 is a multifunction chip which integrates a LO time two multiplier, a balanced cold FET mixer, and a RF LNA.
1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers
21-27 GHz Down-Converter. GaAs Monolithic Microwave IC in SMD leadless package. The CHR3764-QEG is a multifunction monolithic circuit, which integrates a balanced cold FET mixer, a multiplier by two and...
24-30GHz Integrated Down Converter; GaAs Monolithic Microwave IC. The CHR2295 is a multifunction chip which integrates a LO time two multiplier, a balanced cold FET mixer, and a RF LNA.
36-40GHz Integrated Down Converter; GaAs Monolithic Microwave IC. The CHR2296 is a multifunction chip which integrates a LO time two multiplier, a balanced cold FET mixer, and a RF LNA.
37-40GHz Integrated Down Converter; GaAs Monolithic Microwave IC. The CHR3894-98F is a multifunction monolithic receiver, which integrates a balanced cold fet mixer, a LO chain with buffers associated to a...
5.5-9GHz Integrated Down Converter. The CHR3762-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed...
Get a 10% discount on this product when you buy RFPD-RT-0626-1 and/or RFPD-RO-0126-8 on the same order! Contact Richardson RFPD for details RFPD-RT-2444-1, also known as RadioThorium or Radio Thorium,...
Get a 10% discount on this product when you buy RFPD-RT-2444-1 and/or RFPD-RO-0126-8 on the same order! Contact Richardson RFPD for details 6 to 26 GHz Frequency Converter The RFPD-RT-0626-1...
A multifunction packaged monolithic 17-27GHz receiver which integrates a balanced cold FET mixer, a LO chain with buffers and a X2 multiplier, and a RF LNA including a 15dB gain...
A multifunction packaged monolithic 5.9-9.0GHz receiver which integrates a balanced cold FET mixer, a LO buffer and a RF LNA including a gain control. The high conversion gain, the high...
DC-to-2.5 GHz High IP3 Active Mixer
Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband...
M/A-COM Tech’s 17.0-34.0 GHz GaAs packaged up-converter has an input third order intercept point of +23.0 dBm and 10.0 dB of conversion loss. The device consists of a balanced resistive...
MACOM's MAIA-007495-000100 is an integrated assembly containing a GaAs FET MMIC LNA and GaAs FET mixer. This device is packaged in a 16leaded QSOP plastic surface mount package. The amplifier...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ADMV1009 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), single sideband (SSB) upconverter in a RoHS compliant package optimized for point to point microwave radio...
The ADMV1010 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC) single sideband (SSB) downconverter in a RoHS compliant package optimized for point to point microwave radio...
The ADMV1011 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), double sideband (DSB) upconverter in an RoHS compliant package optimized for point to point microwave radio...
The ADMV1012 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC) double sideband (DSB) downconverter in a RoHS compliant package optimized for point to point microwave radio...
The ADMV1014 is a silicon germanium (SiGe), wideband, microwave downconverter optimized for point to point microwave radio designs operating in the 24 GHz to 44 GHz frequency range. The downconverter...
The ADMV7310 is a fully integrated system in package (SiP), in phase/quadrature (I/Q) upconverter that operates between an intermediate frequency (IF) input range of dc to 2 GHz and a...
The ADMV7320 is a fully integrated system in package (SiP), in phase/quadrature (I/Q) upconverter that operates between an intermediate frequency (IF) input range of dc and 2 GHz and a...
The ADMV7410 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a...
The ADMV7420 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a...
The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In...
The CHR1080a98F is a multifunction monolithic receiver, which integrates a balanced sub-harmonic cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed for the E-band...
The CHR2411 is a monolithic multifunction in K-Band which integrates a low noise amplifier and a mixer providing an IF signal from DC to 1 MHz. All the active devices...
The CHR2421-CHR2421-QEGQ EG is a monlithic multifunction dual chaneel receiver in K-Band which integrates low noise amplifiers and mixers providing an IF signal from DC to 1 MHz.
The CHR3364-QEG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO chain with buffers associated to a time two multiplier, and a RF low noise...
The CHR3394-QEG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO chain with buffers associated to a time two multiplier, and a RF low noise...
The CHR3662-QDG is a multifunction part, which integrates a balanced cold FET mixer, a LO buffer, and a RF LNA including gain control. It is designed for a wide range...
The CHR3663-QEG is a multifunction part, which integrates a balanced cold FET mixer, a multiplier by two, and a RF LNA including gain control. It is designed for a wide...
The CHR3693 is a multifunction chip, which integrates a balanced cold FET mixer, a time two multiplier, and a RF self biased LNA. It is designed for a wide range...
The CHR3693-QDG is a multifunction part, which integrates a balanced cold FET mixer, a time two multiplier, and a RF LNA. It is designed for a wide range of applications,...
The CHR3894-QEG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO chain with buffers associated to a time two multiplier, and a RF low noise...
The HMC 1065LP4E is a compact GaAs MMIC Image Reject Low Noise Converter in a leadless RoHS compliant SM T package. This device provides a small signal conversion gain of...
The HMC1113LP5E is a compact GaAs MMIC I/Q downconverter in a leadless 5 x 5 mm low stress injection molded plastic surface mount package. This device provides a small signal...
The HMC7056 is a fully integrated Ka-Band Block Upconverter with HPA. The unit is designed for single carrier use in satellite communications. It covers both Commercial and Military bands and...
The HMC908A is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase/ quadrature (I/Q) downconverter in a leadless, RoHS compliant ceramic leadless chip carrier. This device provides a...
The MADC-011010 is an integrated LSB/USB receiver that has a noise figure of 3.8 dB and a typical conversion gain of 13 dB. The device integrates a four stage LNA...
The MADC-011021 is a surface mount E-band receiver. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF...
The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF...
The MAUC-010506 is an integrated up-converter that has a typical conversion gain of 14 dB, and an image rejection of 25 dBc. The device includes a LO doubler, LO buffer...
The MAUC-010515 is an integrated USB up-converter that has a typical conversion gain of 11 dB, and an image rejection of greater than 15 dBc. The device includes a LO...
The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands. In transmit mode, the input to a channel is applied to IF_I and...
The XU1019-QH is a 37.0-40.0 GHz GaAs MMIC Integrated up-converter that has a typical conversion gain of 7 dB, and an image rejection of greater than 15 dBc. It has...
Up Converter 27.5-33.4 GHz. The MAUC-011003 is an integrated up-converter assembled in a lead-free 4 mm 24-lead PQFN plastic package. This device has a typical conversion gain of 12 dB,...