Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | BLH106K112B094 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 10 microF |
| Capacitance Tolerance | 10 (+/- %) |