The BLH356K601B094 is a DC link capacitor in the BLH series, designed for harsh environments and qualified to AEC-Q200 standards. It has a capacitance of 35 µF, a rated voltage of 600 Vdc, and a maximum rms current of 16.5 A at 70 °C. The part features a plastic UL94V-0 case, tin-plated copper terminals, and measures 42.5 mm in length, 44 mm in height, and 24 mm in thickness with a 10.2 mm lead pitch. It operates from -40 °C to 105 °C, with voltage derating above 85 °C, and has a life expectancy of 100,000 hours at 70 °C hot spot temperature. The capacitor is tested for 1,500 hours at 85 °C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
35µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 35µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K601B094 | 338-BLH356K601B094-ND | 2002-BLH356K601B094 | BLH356K601B094 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |