BLH405K601A022 is a DC link capacitor designed for harsh environments with a rated voltage of 600 Vdc, capacitance of 4 µF, and a 2-lead configuration. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates across a temperature range of -40 °C to 105 °C. The part is AEC-Q200 qualified and meets IEC 61071 standards. It has a typical ESR of 26 mΩ at 10 kHz, a thermal resistance of 14.3 °C/W at 70 °C, and supports a peak ripple current of 5 A. Dimensions are 32 mm in length, 20 mm in height, and 11 mm in thickness, with a terminal pitch of 27.5 mm.
Power Film Dc Applications / Dc Link Capacitors / Box
4µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 4µF 600V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH405K601A022 | 338-BLH405K601A022-ND | BLH405K601A022 | 2002-BLH405K601A022 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 4 microF | 4 microF | 4 microF |