The BLH117K601C094 is a DC link film capacitor for harsh environments, rated for 600 Vdc with a capacitance of 110 µF and a tolerance of ±10%. It has a maximum RMS current of 28 A at 10 kHz, an ESR of 3.5 mΩ, and an ESL of 35 nH. The part measures 53 mm in length, 50 mm in height, and 35 mm in thickness, with terminal spacing of 20.3 mm. It operates from -40 °C to 105 °C, with voltage derating above 85 °C. The capacitor meets AEC-Q200 qualifications and withstands 1500 hours at 85 °C and 85% relative humidity under rated voltage. Its case and resin are UL94V-0 rated, and it is UL recognized. The unit has a life expectancy of 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 110µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
110µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH117K601C094 | 2002-BLH117K601C094 | BLH117K601C094 | 338-BLH117K601C094-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 110 microF | 110 microF | 110 microF |