BLH505K112A082 is a DC link capacitor rated for 1100 Vdc with a capacitance of 5 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic case with UL94V-0 rated material, tin-plated copper terminals, and measures 32 mm in length, 37 mm in height, 22 mm in thickness, and 27.5 mm between leads. The capacitor supports a maximum rms current of 8.5 A at 10 kHz, has an ESR of 9.5 mΩ, and an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C. It meets THB reliability standards at 85 °C / 85% RH for 1500 hours at rated voltage and has an insulation resistance of at least 30,000 MΩ×µF. The part is UL recognized with E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 5µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
5µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH505K112A082 | 2002-BLH505K112A082 | BLH505K112A082 | 338-BLH505K112A082-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF |