Richardson RFPD Datasheets for RF Filters and Microwave Filters

RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
RF Filters and Microwave Filters: Learn more

Page: 1 2 3
Product Name Notes
ATC's 0805 BPF Series Thin Film SMT Bandpass Filters offer superb performance in a low profile, LGA style 0805 EIA package. The BPF Series is offered in a variety of...
B39162B2651P810 is a GNSS Comb (Double Hump) Filter covering 1166-1254 MHz and 1545-1610 MHz pass bands, in a chip scale package and AEC-Q200 (Grade 2) qualified. Ideal for Pre-LNA, optimized...
B39162B3503U410 is a GNSS Comb (Double Hump) Filter covering 1166.22-1186.68 MHz and 1559-1607 MHz pass bands, in a ceramic SMD package and AEC-Q200 (Grade 1) qualified. Ideal for Pre-LNA, optimized...
B39162B3504U410 is a GNSS Comb (Double Hump) Filter covering 1164-1218MHz and 1559-1606 MHz pass bands, in a ceramic SMD package and AEC-Q200 (Grade 1) Qualified.
B39162B4391P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Pre-LNA, the diplexer is optimized for low insertion loss and features low group delay. The...
B39242B2653P810 is a WLAN 2G downlink filter, 2.45GHz (100MHz passband), and very low insertion loss. AEC-Q200 qualified
B39242B7506P810 is a Low-loss SAW filter for WLAN / Bluetooth with Low insertion attenuation and Usable pass band of 79 MHz
B39242B7509L210 is a WLAN 2G low-loss filter with LTE B7/40/41 coexistence and 79MHz usable bandwidth
B39242B7511P810 is a WLAN 2G low-loss BAW filter with 94MHz pass band and high band-edge selectivity
B39242B7520P810 is a WLAN 2G low-loss SAW filter with LTE B7/38/40/41 coexistence
B39242B7530L210 is a WLAN 2G, ultra-low loss filter with high out-of-band selectivity, unbalanced to balanced operation, and ultra small size 0907 package
B39242B7539P810 is a WLAN 2G low-loss SAW filter with 67.8MHz pass band.
B39242B7544L210 is a WLAN 2G, low-loss filter and B7/B40/B41 coexistence, and ultra-small 0907 package.
B39242B9634P810 is a WLAN 2G low-loss BAW filter with 79 MHz pass band and high power durability
B39242B9645P810 is a WLAN 2G low-loss BAW filter
B39522B8377L210 is a low insertion loss UNII 1-2a BAW filter with coexistence with 5G N77/78/79 and CBRS
B39552B7540L210 is a low insertion loss UNII 1-3 BAW filter with coexistence with 5G N77/78/79 and CBRS
B39552B8379L210 is a UNII 1-4 BAW Filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS
B39552B8381L210 is a UNII 1-3 BAW filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS
B39572B8378L210 is a UNII 2c-4 BAW filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS
B39612B8382L210 is a UNII 1-8 BAW filter that covers all Wi-Fi bands from 5 to 7 GHz, coexistence with 5G N77/78/79 and CBRS
B39652B8380L210 is a UNII 5-8 BAW filter that covers entire Wi-Fi 6E frequency spectrum
B39652B8385L210 is a UNII 5-8 BAW filter with coexistence with Wi-Fi 6 (5 GHz UNII 1-4)
Quadraplexer 380-960 / 1710-2690
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ADMV8416 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 15% of the center...
The ADMV8420 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 20%, and the 20...
The ADMV8432 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is >17% of the center frequency...
The ADMV8913-EP is a fully monolithic microwave integrated circuit (MMIC) that features a digitally selectable operating frequency. The device has an integrated high-pass filter (HPF) and an integrated low-pass filter...

Next >>