The BLH157K601C164 is a DC link capacitor for harsh environments, rated for 600 Vdc, with a capacitance of 150 µF and a maximum rms current of 36 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 57.5 mm in length, 80 mm in height, and 35 mm in thickness, with a terminal pitch of 20.3 mm. It has an operating temperature range of -40 °C to 105 °C, with voltage derating above 85 °C, and a life expectancy of 100,000 hours at a 70 °C hot spot. The capacitor complies with IEC 61071 and withstands a test voltage of 3 kVac between terminals and case for 10 seconds.
Power Film Dc Applications / Dc Link Capacitors / Box
150µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 150µF 600V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH157K601C164 | 338-BLH157K601C164-ND | 2002-BLH157K601C164 | BLH157K601C164 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |